Win Source Part Number: 1383769-TX2SA-L-12V
Category: Relays>Signal Relays, Up to 2 Amps
Series: TX
Termination Style: Gull Wing
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 1.44 kOhms
Coil Current: 8.3 mA
Operate Time: 4 ms
Relay Type: Telecom
Coil Type: Latching, Single Coil
Coil Voltage: 12VDC
Contact Rating (Current): 2 A
Switching Voltage: 220VDC - Max
Release Time: 4 ms
Seal Rating: Sealed - Fully
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 63 pct.
Must Operate Voltage: 9 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic
Base Product Number: TX2SA
ECCN: EAR99
Standard Package: 40 pcs
TX Relay RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 12V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1383769-TX2SA-L-12V | 11C0392 | TX2SA-L-12V |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Tx Relay Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Surface Mount | Surface Mount |