Panasonic SMD 2A Relay TX2SA-6V

Description
6VDC 2A DPDT Signal Relay SMD Product overview: TX2SA-6V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-6V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6VDC 2A DPDT Signal Relay SMD Product overview: TX2SA-6V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-6V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TX2SA-6V
SMD 2A Relay 189-TX2SA-6V
6VDC 2A DPDT Signal Relay SMD Product overview: TX2SA-6V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-6V can be used for catalog matching and distributor lookup.

6VDC 2A DPDT Signal Relay SMD Product overview: TX2SA-6V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-6V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - TX2SA-6V - 937934-TX2SA-6V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TX2SA-6V
937934-TX2SA-6V
Signal Relays, Up to 2 Amps - TX2SA-6V 937934-TX2SA-6V
Manufacturer: Panasonic Win Source Part Number: 937934-TX2SA-6V Series: TX Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Surface Mount Package: Tube Mounting: Surface Mount Family Name: TX2SA Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-3958-5, TX2SA6V, TX2SA-6V-ND

Manufacturer: Panasonic
Win Source Part Number: 937934-TX2SA-6V
Series: TX
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Surface Mount
Package: Tube
Mounting: Surface Mount
Family Name: TX2SA
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-3958-5, TX2SA6V, TX2SA-6V-ND

Buy Now Datasheet
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 11C0462 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
11C0462
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 11C0462
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:6VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:6VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 6Vdc, 2A, Smd Rohs Compliant Panasonic - 09AK9482 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 6Vdc, 2A, Smd Rohs Compliant Panasonic
09AK9482
Signal Relay, Dpdt, 6Vdc, 2A, Smd Rohs Compliant Panasonic 09AK9482
SIGNAL RELAY, DPDT, 6VDC, 2A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 6VDC, 2A, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TX2SA-6V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-6V
Relays - Signal Relays, Up to 2 Amps TX2SA-6V
RELAY TELECOM DPDT 2A 6V

RELAY TELECOM DPDT 2A 6V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 189-TX2SA-6V 937934-TX2SA-6V 11C0462 09AK9482 TX2SA-6V
Product Name SMD 2A Relay Signal Relays, Up to 2 Amps - TX2SA-6V Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Signal Relay, Dpdt, 6Vdc, 2A, Smd Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS RoHS
Mounting PCBoard; Surface Mount Surface Mount Surface Mount
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data