Panasonic SMD 1A Relay TX2SA-5V-1

Description
Signal Relay 5VDC 1A DPDT( (15mm 9.4mm 8.4mm)) SMD Medical Product overview: TX2SA-5V-1 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-5V-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Signal Relay 5VDC 1A DPDT( (15mm 9.4mm 8.4mm)) SMD Medical Product overview: TX2SA-5V-1 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-5V-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A Relay
189-TX2SA-5V-1
SMD 1A Relay 189-TX2SA-5V-1
Signal Relay 5VDC 1A DPDT( (15mm 9.4mm 8.4mm)) SMD Medical Product overview: TX2SA-5V-1 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-5V-1 can be used for catalog matching and distributor lookup.

Signal Relay 5VDC 1A DPDT( (15mm 9.4mm 8.4mm)) SMD Medical Product overview: TX2SA-5V-1 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-5V-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tx Relay Rohs Compliant Panasonic - 29X4101 - Newark, An Avnet Company
Chicago, IL, United States
Tx Relay Rohs Compliant Panasonic
29X4101
Tx Relay Rohs Compliant Panasonic 29X4101
TX Relay RoHS Compliant: Yes

TX Relay RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 5Vdc, 1A, Smd Rohs Compliant Panasonic - 09AK9481 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 5Vdc, 1A, Smd Rohs Compliant Panasonic
09AK9481
Signal Relay, Dpdt, 5Vdc, 1A, Smd Rohs Compliant Panasonic 09AK9481
SIGNAL RELAY, DPDT, 5VDC, 1A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 5VDC, 1A, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TX2SA-5V-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-5V-1
Relays - Signal Relays, Up to 2 Amps TX2SA-5V-1
RELAY TELECOM DPDT 1A 5V

RELAY TELECOM DPDT 1A 5V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays
Product Number 189-TX2SA-5V-1 29X4101 TX2SA-5V-1
Product Name SMD 1A Relay Tx Relay Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data