Panasonic SMD 2A Relay TX2SA-48V

Description
48VDC Coil Relay, 2A 220VDC Contact, DPDT, Surface Mount Product overview: TX2SA-48V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-48V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
48VDC Coil Relay, 2A 220VDC Contact, DPDT, Surface Mount Product overview: TX2SA-48V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-48V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TX2SA-48V
SMD 2A Relay 189-TX2SA-48V
48VDC Coil Relay, 2A 220VDC Contact, DPDT, Surface Mount Product overview: TX2SA-48V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-48V can be used for catalog matching and distributor lookup.

48VDC Coil Relay, 2A 220VDC Contact, DPDT, Surface Mount Product overview: TX2SA-48V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-48V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - TX2SA-48V - 1275107-TX2SA-48V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TX2SA-48V
1275107-TX2SA-48V
Signal Relays, Up to 2 Amps - TX2SA-48V 1275107-TX2SA-48V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1275107-TX2SA-48V Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Coil Resistance: 8.53 kOhms Coil Current: 5.6mA Operate Time: 4ms Relay Type: Telecom Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 2A Switching Voltage: 220VDC - Max Release Time: 4ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Must Operate Voltage: 36 VDC Must Release Voltage: 4.8 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1275107-TX2SA-48V
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 8.53 kOhms
Coil Current: 5.6mA
Operate Time: 4ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 48VDC
Contact Rating (Current): 2A
Switching Voltage: 220VDC - Max
Release Time: 4ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 4 (72 Hours)
Must Operate Voltage: 36 VDC
Must Release Voltage: 4.8 VDC

Buy Now
Tx Relay Rohs Compliant Panasonic - 11C0457 - Newark, An Avnet Company
Chicago, IL, United States
Tx Relay Rohs Compliant Panasonic
11C0457
Tx Relay Rohs Compliant Panasonic 11C0457
TX Relay RoHS Compliant: Yes

TX Relay RoHS Compliant: Yes

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TX2SA-48V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-48V
Relays - Signal Relays, Up to 2 Amps TX2SA-48V
RELAY TELECOM DPDT 2A 48V

RELAY TELECOM DPDT 2A 48V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 189-TX2SA-48V 1275107-TX2SA-48V 11C0457 TX2SA-48V
Product Name SMD 2A Relay Signal Relays, Up to 2 Amps - TX2SA-48V Tx Relay Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data