4.5VDC DPDT 2A Telecom Relay, Surface Mount Product overview: TX2SA-4.5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-4.5V can be used for catalog matching and distributor lookup.
Panasonic TX2SA-4.5V Non-Latching Relay
Panasonic TX2SA-4.5V Non-Latching Relay
RELAY TELECOM DPDT 2A 4.5V
SIGNAL RELAY; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:SMD; Contact Voltage VAC:-; Contact Voltage VDC:30V; Depth:15mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | High Voltage Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 189-TX2SA-4.5V | 2474408 | TX2SA-4.5V | 92F1604 |
| Product Name | SMD 2A Relay | Power Relays | Relays - Signal Relays, Up to 2 Amps | Signal Relay; Coil Voltage Panasonic |
| Approvals | RoHS | RoHS | RoHS | |
| Features | Latching | Gull Wing | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 4.5 volts | 4.5 volts |