Panasonic Signal Relays TX2SA-24V

Description
Panasonic TX2SA-24V Signal Relay
Request a Quote Datasheet
Description
Panasonic TX2SA-24V Signal Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 2172999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2172999
Signal Relays 2172999
Panasonic TX2SA-24V Signal Relay

Panasonic TX2SA-24V Signal Relay

Supplier's Site
Signal Relays - 1738218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
1738218
Signal Relays 1738218
Panasonic TX2SA-24V Signal Relay

Panasonic TX2SA-24V Signal Relay

Supplier's Site
Singapore, Singapore
SMD 2A Relay
189-TX2SA-24V
SMD 2A Relay 189-TX2SA-24V
24VDC DPDT 2A Telecom Relay, Surface Mount Product overview: TX2SA-24V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-24V can be used for catalog matching and distributor lookup.

24VDC DPDT 2A Telecom Relay, Surface Mount Product overview: TX2SA-24V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-24V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 64K3218 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
64K3218
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 64K3218
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TX2SA-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-24V
Relays - Signal Relays, Up to 2 Amps TX2SA-24V
RELAY TELECOM DPDT 2A 24V

RELAY TELECOM DPDT 2A 24V

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Safety Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 2172999 189-TX2SA-24V 64K3218 TX2SA-24V
Product Name Signal Relays SMD 2A Relay Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Channels Double Throw
Mounting PCBoard; Pcb mount Surface Mount Surface Mount
Approvals RoHS RoHS
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVN013SPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Electronic Surplus - G3VM-401AY - 1176489-G3VM-401AY - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
5 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details