Panasonic TX2SA-24V-Z Non-Latching Relay
Panasonic TX2SA-24V-Z Non-Latching Relay
Panasonic TX2SA-24V-Z Non-Latching Relay
Manufacturer: Panasonic
Win Source Part Number: 845960-TX2SA-24V-Z
Series: TX
Features: Relay
Package: Reel - TR
Family Name: TX2SA
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-1036-2, TX2SA-24V-Z-ND, TX2SA24VZ
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 24V
| RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2474407 | 845960-TX2SA-24V-Z | 03C3542 | TX2SA-24V-Z |
| Product Name | Power Relays | Signal Relays, Up to 2 Amps - TX2SA-24V-Z | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Features | Latching | |||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 24 volts | 24 volts | ||
| Approvals | RoHS | RoHS |