Panasonic SMD 7.5A Relay TX2SA-24V-TH

Description
Signal Relay 24VDC 7.5A DPDT( (15mm 9.4mm 8.2mm)) SMD Product overview: TX2SA-24V-TH from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 7.5A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-24V-TH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Signal Relay 24VDC 7.5A DPDT( (15mm 9.4mm 8.2mm)) SMD Product overview: TX2SA-24V-TH from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 7.5A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-24V-TH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 7.5A Relay
189-TX2SA-24V-TH
SMD 7.5A Relay 189-TX2SA-24V-TH
Signal Relay 24VDC 7.5A DPDT( (15mm 9.4mm 8.2mm)) SMD Product overview: TX2SA-24V-TH from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 7.5A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-24V-TH can be used for catalog matching and distributor lookup.

Signal Relay 24VDC 7.5A DPDT( (15mm 9.4mm 8.2mm)) SMD Product overview: TX2SA-24V-TH from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 7.5A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-24V-TH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-24V-TH
Relays - Signal Relays, Up to 2 Amps TX2SA-24V-TH
RELAY GEN PURPOSE DPDT 2A 24V

RELAY GEN PURPOSE DPDT 2A 24V

Supplier's Site
Tx Relay Th Typ Rohs Compliant Panasonic - 29X4093 - Newark, An Avnet Company
Chicago, IL, United States
Tx Relay Th Typ Rohs Compliant Panasonic
29X4093
Tx Relay Th Typ Rohs Compliant Panasonic 29X4093
TX Relay TH Typ RoHS Compliant: Yes

TX Relay TH Typ RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 24Vdc, Smd Rohs Compliant Panasonic - 09AK9477 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 24Vdc, Smd Rohs Compliant Panasonic
09AK9477
Signal Relay, Dpdt, 24Vdc, Smd Rohs Compliant Panasonic 09AK9477
SIGNAL RELAY, DPDT, 24VDC, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 24VDC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Electromechanical Relays
Product Number 189-TX2SA-24V-TH TX2SA-24V-TH 29X4093
Product Name SMD 7.5A Relay Relays - Signal Relays, Up to 2 Amps Tx Relay Th Typ Rohs Compliant Panasonic
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data