Panasonic SMD 0.012A 140mW 1A Relay TX2SA-12V-1

Description
Power/Signal Relay, 2 Form C, DPDT, Momentary, 0.012A (Coil), 12VDC (Coil), 140mW (Coil), 1A (Contact), 220VDC (Contact), DC Input, Random, DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: TX2SA-12V-1 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.012A, 140mW, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.012A, 140mW, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-12V-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power/Signal Relay, 2 Form C, DPDT, Momentary, 0.012A (Coil), 12VDC (Coil), 140mW (Coil), 1A (Contact), 220VDC (Contact), DC Input, Random, DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: TX2SA-12V-1 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.012A, 140mW, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.012A, 140mW, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-12V-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.012A 140mW 1A Relay
189-TX2SA-12V-1
SMD 0.012A 140mW 1A Relay 189-TX2SA-12V-1
Power/Signal Relay, 2 Form C, DPDT, Momentary, 0.012A (Coil), 12VDC (Coil), 140mW (Coil), 1A (Contact), 220VDC (Contact), DC Input, Random, DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: TX2SA-12V-1 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.012A, 140mW, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.012A, 140mW, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-12V-1 can be used for catalog matching and distributor lookup.

Power/Signal Relay, 2 Form C, DPDT, Momentary, 0.012A (Coil), 12VDC (Coil), 140mW (Coil), 1A (Contact), 220VDC (Contact), DC Input, Random, DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: TX2SA-12V-1 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.012A, 140mW, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.012A, 140mW, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-12V-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-12V-1
Relays - Signal Relays, Up to 2 Amps TX2SA-12V-1
RELAY TELECOM DPDT 1A 12V

RELAY TELECOM DPDT 1A 12V

Supplier's Site
Tx Relay Rohs Compliant Panasonic - 29X4090 - Newark, An Avnet Company
Chicago, IL, United States
Tx Relay Rohs Compliant Panasonic
29X4090
Tx Relay Rohs Compliant Panasonic 29X4090
TX Relay RoHS Compliant: Yes

TX Relay RoHS Compliant: Yes

Supplier's Site
4Ignal Relay, Dpdt, 12Vdc, 1A, Smd Rohs Compliant Panasonic - 09AK9476 - Newark, An Avnet Company
Chicago, IL, United States
4Ignal Relay, Dpdt, 12Vdc, 1A, Smd Rohs Compliant Panasonic
09AK9476
4Ignal Relay, Dpdt, 12Vdc, 1A, Smd Rohs Compliant Panasonic 09AK9476
4IGNAL RELAY, DPDT, 12VDC, 1A, SMD ROHS COMPLIANT: YES

4IGNAL RELAY, DPDT, 12VDC, 1A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Electromechanical Relays
Product Number 189-TX2SA-12V-1 TX2SA-12V-1 29X4090
Product Name SMD 0.012A 140mW 1A Relay Relays - Signal Relays, Up to 2 Amps Tx Relay Rohs Compliant Panasonic
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data