RELAY TELECOM DPDT 2A 5V
TX Relay RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 5VDC, 2A, THT ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | TX2-LT-5V | 11C0376 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Tx Relay Rohs Compliant Panasonic |
| Mounting | Through Hole |