RELAY GENERAL PURPOSE DPDT 2A 5V
TX Relay TH Typ RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 5VDC, THT ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | TX2-LT-5V-TH | 29X4071 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Tx Relay Th Typ Rohs Compliant Panasonic |
| Application Type | General |