RELAY GEN PURPOSE DPDT 2A 4.5V
SIGNAL RELAY, DPDT, 4.5VDC, 2A, PCB; Contact Configuration:DPDT; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Coil Resistance:101.2ohm;
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | TX2-LT-4.5V-TH | 47T1359 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 4.5Vdc, 2A, Pcb; Contact Configuration Panasonic |
| Application Type | General | |
| Mounting | Through Hole | PCBoard; Through Hole |
| Switch Configuration | FormC | |
| Poles | Double Pole (DP) |