Manufacturer: Panasonic
Win Source Part Number: 937933-TX2-LT-3V
Series: TX-S
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Categories: Relays
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: Not Applicable
RELAY TELECOM DPDT 2A 3V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 937933-TX2-LT-3V | TX2-LT-3V |
| Product Name | Signal Relays, Up to 2 Amps - TX2-LT-3V | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole |