Manufacturer: Panasonic
Win Source Part Number: 901585-TX2-LT-3V-TH
Series: TX-TH
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: TX2-L
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-2856, TX2LT3VTH
RELAY GENERAL PURPOSE DPDT 2A 3V
SIGNAL RELAY, DPDT, 3VDC, 2A, PCB; Contact Configuration:DPDT; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Coil Resistance:45ohm; Approvals & Standards:CSA, UL; Coil Current:66.7mA; Coil Power Continuous:200mW RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 901585-TX2-LT-3V-TH | TX2-LT-3V-TH | 47T1358 |
| Product Name | Signal Relays, Up to 2 Amps - TX2-LT-3V-TH | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 3Vdc, 2A, Pcb; Contact Configuration Panasonic |
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole |
| Application Type | General | ||
| Switch Configuration | FormC | ||
| Poles | Double Pole (DP) |