Panasonic Signal Relays TX2-L2-5V

Description
Panasonic TX2-L2-5V Signal Relay
Request a Quote Datasheet
Description
Panasonic TX2-L2-5V Signal Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 8154883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
8154883
Signal Relays 8154883
Panasonic TX2-L2-5V Signal Relay

Panasonic TX2-L2-5V Signal Relay

Supplier's Site
Signal Relays - 1739236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
1739236
Signal Relays 1739236
Panasonic TX2-L2-5V Signal Relay

Panasonic TX2-L2-5V Signal Relay

Supplier's Site
Signal Relays, Up to 2 Amps - TX2-L2-5V - 901584-TX2-L2-5V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TX2-L2-5V
901584-TX2-L2-5V
Signal Relays, Up to 2 Amps - TX2-L2-5V 901584-TX2-L2-5V
Manufacturer: Panasonic Win Source Part Number: 901584-TX2-L2-5V Series: TX Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Through Hole Package: Tube Mounting: Through Hole Family Name: TX2-L Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-1785, 255-1785-5, 255-1785-ND, TX2L25V

Manufacturer: Panasonic
Win Source Part Number: 901584-TX2-L2-5V
Series: TX
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: TX2-L
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-1785, 255-1785-5, 255-1785-ND, TX2L25V

Buy Now Datasheet
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 64K3214 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
64K3214
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 64K3214
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site
Signal Relay, Tx Series, Latching Dual Coil, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant Panasonic - 15J0153 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Tx Series, Latching Dual Coil, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant Panasonic
15J0153
Signal Relay, Tx Series, Latching Dual Coil, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant Panasonic 15J0153
Signal Relay, TX Series, Latching Dual Coil, DPDT, Through Hole, 2 A, 5 VDC RoHS Compliant: Yes

Signal Relay, TX Series, Latching Dual Coil, DPDT, Through Hole, 2 A, 5 VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TX2-L2-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2-L2-5V
Relays - Signal Relays, Up to 2 Amps TX2-L2-5V
RELAY TELECOM DPDT 2A 5V

RELAY TELECOM DPDT 2A 5V

Supplier's Site
Relay;E-Mech;High Voltage;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 30DC;10 Pin - 70158589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;High Voltage;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 30DC;10 Pin
70158589
Relay;E-Mech;High Voltage;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 30DC;10 Pin 70158589
High Capacity Relays, Gold-Clad Silver Alloy Contact 2000 V breakdown voltage between contacts and coil 2500 V surge withstand between contacts and coil

High Capacity Relays, Gold-Clad Silver Alloy Contact

  • 2000 V breakdown voltage between contacts and coil
  • 2500 V surge withstand between contacts and coil
Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Safety Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 8154883 901584-TX2-L2-5V 64K3214 15J0153 TX2-L2-5V 70158589
Product Name Signal Relays Signal Relays, Up to 2 Amps - TX2-L2-5V Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Signal Relay, Tx Series, Latching Dual Coil, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps Relay;E-Mech;High Voltage;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 30DC;10 Pin
Channels Double Throw
Mounting PCBoard; Pcb mount PCBoard; Through Hole PCBoard; Through Hole Through Hole PCBoard
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Approvals RoHS RoHS UL, CSA
Unlock Full Specs
to access all available technical data