RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 5VDC, 1A, THT ROHS COMPLIANT: YES
RELAY TELECOM DPDT 1A 5V
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 11C0381 | 09AK9459 | TX2-L2-5V-1 |
| Product Name | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Signal Relay, Dpdt, 5Vdc, 1A, Tht Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |