Manufacturer: Panasonic Electric Works
Win Source Part Number: 1275104-TX2-L2-4.5V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 101 Ohms
Coil Current: 44.5mA
Operate Time: 4ms
Relay Type: Telecom
Coil Type: Latching, Dual Coil
Coil Voltage: 4.5VDC
Contact Rating (Current): 2A
Switching Voltage: 220VDC - Max
Release Time: 4ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.38 VDC
RELAY TELECOM DPDT 2A 4.5V
SIGNAL RELAY; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Through Hole; Contact Voltage VAC:-; Contact Voltage VDC:30V RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1275104-TX2-L2-4.5V | TX2-L2-4.5V | 92F1600 |
| Product Name | Signal Relays, Up to 2 Amps - TX2-L2-4.5V | Relays - Signal Relays, Up to 2 Amps | Signal Relay; Coil Voltage Panasonic |
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole |
| Resistance | 101 ohms | ||
| Switch Configuration | FormC | ||
| Features | PC Pin |