The Signal Relay, TX Series, Latching Dual Coil, DPDT, Through Hole, 2 A, 24 VDC is designed for applications requiring reliable switching capabilities. It features a compact size of 15.0 mm x 7.4 mm x 8.2 mm and a nominal operating power of 140 mW, with a minimum operating power of 79 mW. The relay has a high contact capacity of 2 A at 30 V DC and is constructed with gold-clad twin crossbar contacts for enhanced reliability. It offers a breakdown voltage of 2,000 V between contact and coil, ensuring robust performance in demanding environments. The relay is also sealed according to RTIII (IP67), allowing for automatic washing and making it suitable for various applications, including communications, measurement, security, home appliances, automotive, and medical equipment. The device is RoHS compliant, ensuring it meets environmental standards.
Win Source Part Number: 1373402-TX2-L2-24V
Category: Relays - Signal Relays, Up to 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: TX
Package: Tube
Product Status: Active
Base Product Number: TX2-L
Mounting Type: Through Hole
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver (Ag), Gold (Au)
Termination Style: PC Pin
Coil Voltage: 24VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 2 A
Switching Voltage: 220VDC - Max
Coil Current: 8.3 mA
Coil Type: Latching, Dual Coil
Seal Rating: Sealed - Fully
Must Operate Voltage: 18 VDC
Operate Time: 4 ms
Release Time: 4 ms
Relay Type: Telecom
Coil Resistance: 2.88 kOhms
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Signal Relay, TX Series, Latching Dual Coil, DPDT, Through Hole, 2 A, 24 VDC RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 24V
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1373402-TX2-L2-24V | 92F1603 | 31M0467 | TX2-L2-24V |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic | Signal Relay, Tx Series, Latching Dual Coil, Dpdt, Through Hole, 2 A, 24 Vdc Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Resistance | 2880 ohms | |||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |