TX Relay RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 1.5VDC, 2A, THT ROHS COMPLIANT: YES
RELAY TELECOM DPDT 2A 1.5V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 11C0380 | TX2-L2-1.5V |
| Product Name | Tx Relay Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS |