Panasonic TX2-L-5V Signal Relay
RELAY TELECOM DPDT 2A 5V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Safety Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 6996345 | TX2-L-5V | 11C0371 |
| Product Name | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic |
| Channels | Double Throw | ||
| Mounting | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole |
| Switch Configuration | FormC | ||
| Poles | Double Pole (DP) |