Panasonic Signal Relays, Up to 2 Amps - TX2-L-3V TX2-L-3V

Description
Manufacturer: Panasonic Win Source Part Number: 937932-TX2-L-3V Series: TX Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Through Hole Package: Tube Mounting: Through Hole Family Name: TX2-L Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-2297-5, TX2-L-3V-ND, TX2L3V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 937932-TX2-L-3V Series: TX Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Through Hole Package: Tube Mounting: Through Hole Family Name: TX2-L Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-2297-5, TX2-L-3V-ND, TX2L3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - TX2-L-3V - 937932-TX2-L-3V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TX2-L-3V
937932-TX2-L-3V
Signal Relays, Up to 2 Amps - TX2-L-3V 937932-TX2-L-3V
Manufacturer: Panasonic Win Source Part Number: 937932-TX2-L-3V Series: TX Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Through Hole Package: Tube Mounting: Through Hole Family Name: TX2-L Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-2297-5, TX2-L-3V-ND, TX2L3V

Manufacturer: Panasonic
Win Source Part Number: 937932-TX2-L-3V
Series: TX
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: TX2-L
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-2297-5, TX2-L-3V-ND, TX2L3V

Buy Now Datasheet
Signal Relays - 2474400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2474400
Signal Relays 2474400
Panasonic TX2-L-3V Latching Relay

Panasonic TX2-L-3V Latching Relay

Supplier's Site
Signal Relays - 2474399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2474399
Signal Relays 2474399
Panasonic TX2-L-3V Latching Relay

Panasonic TX2-L-3V Latching Relay

Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 11C0369 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
11C0369
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 11C0369
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TX2-L-3V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2-L-3V
Relays - Signal Relays, Up to 2 Amps TX2-L-3V
RELAY TELECOM DPDT 2A 3V

RELAY TELECOM DPDT 2A 3V

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Safety Relays Electromechanical Relays Solid State Relays
Product Number 937932-TX2-L-3V 2474400 11C0369 TX2-L-3V
Product Name Signal Relays, Up to 2 Amps - TX2-L-3V Signal Relays Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Channels Double Throw
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data