The Panasonic Relay, part number 11C0367, is a double pole double throw (DPDT) signal relay designed for 30V DC applications with a maximum contact current of 2A. It features a nominal coil voltage of 12V DC and operates with a high sensitivity of 140mW. The relay is constructed with AgPd contacts, suitable for low-level load applications, and has a compact size of 15.0 mm x 7.4 mm x 8.2 mm. This relay offers a breakdown voltage of 2,000V AC between the contact and coil, ensuring robust performance in various environments. It is rated for a maximum switching power of 60W (DC) and can handle a maximum switching voltage of 220V DC. The relay is also RoHS compliant, making it suitable for environmentally conscious projects. Typical applications include communications, measurement, security systems, home appliances, audio/visual equipment, and medical devices. The relay is available in both standard PC board terminal and surface-mount configurations, with options for tube or tape and reel packing.
Manufacturer: Panasonic
Win Source Part Number: 901583-TX2-L-12V
Series: TX
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: TX2-L
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
RELAY TELECOM DPDT 2A 12V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 901583-TX2-L-12V | TX2-L-12V | 11C0367 |
| Product Name | Signal Relays, Up to 2 Amps - TX2-L-12V | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic |
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole |
| Switch Configuration | FormC | ||
| Poles | Double Pole (DP) |