Manufacturer: Panasonic
Win Source Part Number: 848636-TX2-9V
Series: TX
Features: Relay
Package: Tube
Family Name: TX2-9
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-2291-5, TX2-9V-ND, TX29V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Signal Relay, TX Series, Non Latching, DPDT, Through Hole, 2 A, 9 VDC RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 9V
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 848636-TX2-9V | 11C0388 | 92T1500 | TX2-9V |
| Product Name | Signal Relays, Up to 2 Amps - TX2-9V | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic | Signal Relay, Tx Series, Non Latching, Dpdt, Through Hole, 2 A, 9 Vdc Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |