RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; Contact RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 5V
High Capacity Relays, Gold-Clad Silver Alloy Contact
DPDT (2 Form C) 2A 5V 220V@DC DIP,7.4x15mm Signal Relays ROHS
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 8154880 | 67K1296 | TX2-5V | 70158588 | TX2-5V |
| Product Name | Signal Relays | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps | Relay;E-Mech;High Voltage;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 30DC;8 Pin | Relays >> Signal Relays |
| Channels | Double Throw | ||||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | PCBoard | Socket or Plug-in Style |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | UL, CSA | RoHS |