TX Relay RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 5VDC, 1A, THT ROHS COMPLIANT: YES
RELAY TELECOM DPDT 1A 5V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 11N6113 | TX2-5V-1 |
| Product Name | Tx Relay Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS |