RELAY TELECOM DPDT 2A 4.5V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
High Capacity Relays, Gold-Clad Silver Alloy Contact
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | TX2-4.5V | 64K3216 | 70158625 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic | Relay;E-Mech;High Voltage;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 4.5DC;Vol-Rtg 30DC;8 Pin |
| Mounting | Through Hole | PCBoard; Through Hole | PCBoard |
| Switch Configuration | FormC | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Approvals | RoHS | UL, CSA |