Win Source Part Number: 1101653-TX2-4.5V-1
Category: Relays>Signal Relays, Up to 2 Amps
Series: TX
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Standard Package: 40
Coil Resistance: 145 Ohms
Coil Current: 31 mA
Operate Time: 4 ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 1 A
Switching Voltage: 220VDC - Max
Release Time: 4 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): G6J-2FL-Y-DC4.5; AGN2004H; AGN200A4H; AGN200A4HZ; G6H-2-F-DC4.5; G6J-2P-Y-DC4.5; G6J-2FS-Y-TR-DC4.5;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.38 VDC
Must Release Voltage: 0.45 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: TX245V1,-TX2-4.5V
Base Product Number: TX2-4
RELAY TELECOM DPDT 1A 4.5V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1101653-TX2-4.5V-1 | TX2-4.5V-1 | 11N6112 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Tx Relay Panasonic |
| Mounting | PCBoard; Through Hole | Through Hole |