Panasonic TX2-3V Non-Latching Relay
Panasonic TX2-3V Non-Latching Relay
RELAY TELECOM DPDT 2A 3V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 2474391 | TX2-3V | 11C0385 |
| Product Name | Power Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 3 volts | 3 volts | |
| Approvals | RoHS | RoHS |