High Capacity Relays, Gold-Clad Silver Alloy Contact
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Signal Relay, TX Series, Non Latching, DPDT, Through Hole, 2 A, 24 VDC RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 24V
DPDT (2 Form C) 2A 24V 220V@DC DIP,7.4x15mm Signal Relays ROHS
| RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 8154928 | 70158626 | 64K3215 | 31M6140 | TX2-24V | TX2-24V |
| Product Name | Signal Relays | Relay;E-Mech;High Voltage;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 30DC;PCB Mnt | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic | Signal Relay, Tx Series, Non Latching, Dpdt, Through Hole, 2 A, 24 Vdc Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps | Relays >> Signal Relays |
| Channels | Double Throw | |||||
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole | Socket or Plug-in Style | |
| Relay Type | High Voltage Relay | |||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw |