Panasonic TX2-24V-TH Signal Relay
Panasonic TX2-24V-TH Signal Relay
TX Relay TH Typ RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 24VDC, THT ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPDT 2A 24V
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 6996297 | 29X4075 | TX2-24V-TH |
| Product Name | Signal Relays | Tx Relay Th Typ Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Channels | Double Throw |