Panasonic TX2-24V-1 Non-Latching Relay
Panasonic TX2-24V-1 Non-Latching Relay
TX Relay RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 24VDC, 1A, THT ROHS COMPLIANT: YES
RELAY TELECOM DPDT 1A 24V
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2474390 | 11N6111 | TX2-24V-1 |
| Product Name | Power Relays | Tx Relay Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Features | Latching | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 24 volts | ||
| Approvals | RoHS | RoHS |