Panasonic TX2-12V-TH Signal Relay
Panasonic TX2-12V-TH Signal Relay
Manufacturer: Panasonic Electric Works
Win Source Part Number: 798578-TX2-12V-TH
Series: TX-TH
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: 7.5A Inrush, Sealed-Fully
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 1.03 kOhms
Coil Current: 11.7mA
Operate Time: 4ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 4ms
Coil Power: 140 mW
Family Name: TX-TH
Categories: Relays
Turn On Voltage (Maximum): 9 VDC
Turn Off Voltage (Minimum): 1.2 VDC
Introduction Date: March 22, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RELAY GEN PURPOSE DPDT 2A 12V
TX Relay TH Typ RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 12VDC, THT ROHS COMPLIANT: YES
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Safety Relays | High Voltage Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 6996294 | 798578-TX2-12V-TH | TX2-12V-TH | 29X4074 |
| Product Name | Signal Relays | Power Relays, Over 2 Amps - TX2-12V-TH | Relays - Signal Relays, Up to 2 Amps | Tx Relay Th Typ Rohs Compliant Panasonic |
| Channels | Double Throw | |||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |
| Resistance | 1030 ohms |