Panasonic TX2-1.5V Non-Latching Relay
Panasonic TX2-1.5V Non-Latching Relay
Manufacturer: Panasonic
Win Source Part Number: 901579-TX2-1.5V
Series: TX
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: TX2-1
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-1892, TX2-1.5V-ND, TX215V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:1.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 1.5V
| RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2474385 | 901579-TX2-1.5V | 11C0384 | TX2-1.5V |
| Product Name | Power Relays | Signal Relays, Up to 2 Amps - TX2-1.5V | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Features | Latching | |||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 1.5 volts | 1.5 volts | ||
| Approvals | RoHS | RoHS |