RELAY TELECOM 4PDT 1A 5V
RELAY, SIGNAL, 4PDT, 125VAC, 110VDC, 1A; Coil Voltage:3VDC; Contact Configuration:4PDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:125V RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | TQ4-5V-3 | 11C0018 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, 4Pdt, 125Vac, 110Vdc, 1A; Coil Voltage Panasonic |
| Mounting | Through Hole | PCBoard; Through Hole |
| Switch Configuration | FormC | |
| Operating Temp | -40 to 158 F (-40 to 70 C) | |
| Poles | Four Pole (4P) |