RELAY TELECOM 4PDT 1A 12V
RELAY, SIGNAL, 4PDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:4PDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; Carry Current:1ARoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | TQ4-12V | 64K3209 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, 4Pdt, 30Vdc, 1A; Coil Voltage Panasonic |
| Mounting | Through Hole | PCBoard; Through Hole |