Panasonic SMD 2A Relay TQ2SS-L2-5V

Description
DPDT Latching Relay, 5VDC Coil, 2A Contact, SMD Product overview: TQ2SS-L2-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SS-L2-5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT Latching Relay, 5VDC Coil, 2A Contact, SMD Product overview: TQ2SS-L2-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SS-L2-5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TQ2SS-L2-5V
SMD 2A Relay 189-TQ2SS-L2-5V
DPDT Latching Relay, 5VDC Coil, 2A Contact, SMD Product overview: TQ2SS-L2-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SS-L2-5V can be used for catalog matching and distributor lookup.

DPDT Latching Relay, 5VDC Coil, 2A Contact, SMD Product overview: TQ2SS-L2-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SS-L2-5V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - TQ2SS-L2-5V - 937518-TQ2SS-L2-5V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TQ2SS-L2-5V
937518-TQ2SS-L2-5V
Signal Relays, Up to 2 Amps - TQ2SS-L2-5V 937518-TQ2SS-L2-5V
Manufacturer: Panasonic Win Source Part Number: 937518-TQ2SS-L2-5V Series: TQ-SMD Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Surface Mount Package: Tube Mounting: Surface Mount Family Name: TQ2SS Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-2289-5, Q3661499, TQ2SS-L2-5V-ND, TQ2SSL25V

Manufacturer: Panasonic
Win Source Part Number: 937518-TQ2SS-L2-5V
Series: TQ-SMD
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Surface Mount
Package: Tube
Mounting: Surface Mount
Family Name: TQ2SS
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-2289-5, Q3661499, TQ2SS-L2-5V-ND, TQ2SSL25V

Buy Now Datasheet
Signal Relay, Dpdt, 5Vdc, 2A, Smd; Coil Voltage Panasonic - 64K3206 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 5Vdc, 2A, Smd; Coil Voltage Panasonic
64K3206
Signal Relay, Dpdt, 5Vdc, 2A, Smd; Coil Voltage Panasonic 64K3206
SIGNAL RELAY, DPDT, 5VDC, 2A, SMD; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ Series; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:Through Hole; Contact Voltage VAC:125V RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 5VDC, 2A, SMD; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ Series; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:Through Hole; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TQ2SS-L2-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SS-L2-5V
Relays - Signal Relays, Up to 2 Amps TQ2SS-L2-5V
RELAY TELECOM DPDT 2A 5V

RELAY TELECOM DPDT 2A 5V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 189-TQ2SS-L2-5V 937518-TQ2SS-L2-5V 64K3206 TQ2SS-L2-5V
Product Name SMD 2A Relay Signal Relays, Up to 2 Amps - TQ2SS-L2-5V Signal Relay, Dpdt, 5Vdc, 2A, Smd; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS
Mounting PCBoard; Surface Mount Surface Mount Surface Mount
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data