Panasonic Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic TQ2SS-L2-5V-X

Description
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:-RoHS Compliant: Yes
Description
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 10C9978 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
10C9978
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 10C9978
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:-RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:-RoHS Compliant: Yes

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TQ2SS-L2-5V-X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SS-L2-5V-X
Relays - Signal Relays, Up to 2 Amps TQ2SS-L2-5V-X
RELAY TELECOM DPDT 2A 5V

RELAY TELECOM DPDT 2A 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 10C9978 TQ2SS-L2-5V-X
Product Name Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data