24VDC 2A DPDT Signal Relay, Latching, SMD Product overview: TQ2SS-L2-24V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SS-L2-24V can be used for catalog matching and distributor lookup.
SIGNAL RELAY, DPDT, 24VDC, 2A, SMD; Contact Configuration:DPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Coil Resistance:2.88kohm;
RELAY TELECOM DPDT 2A 24V
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 189-TQ2SS-L2-24V | 10C9968 | TQ2SS-L2-24V |
| Product Name | SMD 2A Relay | Signal Relay, Dpdt, 24Vdc, 2A, Smd; Contact Configuration Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS | RoHS | |
| Mounting | Surface Mount | Surface Mount | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |