Win Source Part Number: 1107460-TQ2SL-L2-5V
Category: Relays>Signal Relays, Up to 2 Amps
Series: TQ-SMD
Termination Style: Gull Wing
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi), Gold (Au)
Standard Package: 50
Mounting: SMD (SMT)
Coil Resistance: 178 Ohms
Coil Current: 28.1 mA
Operate Time: 4 ms
Relay Type: Telecom
Coil Type: Latching, Dual Coil
Coil Voltage: 5VDC
Contact Rating (Current): 2 A
Switching Voltage: 125VAC, 220VDC - Max
Release Time: 4 ms
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TQ2SLL25V;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 4 (72 Hours)
Must Operate Voltage: 3.75 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-2278-5,TQ2SLL25V
Base Product Number: TQ2SL
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:-RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 5V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1107460-TQ2SL-L2-5V | 05C3889 | TQ2SL-L2-5V |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; SMD (SMT) | Surface Mount | Surface Mount |
| Resistance | 178 ohms | ||
| Poles | Double Pole (DP) |