Panasonic SMD 2A Relay TQ2SL-L2-3V

Description
DPDT Latching Relay, 3VDC Coil, 2A Contact, SMD Product overview: TQ2SL-L2-3V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-L2-3V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT Latching Relay, 3VDC Coil, 2A Contact, SMD Product overview: TQ2SL-L2-3V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-L2-3V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TQ2SL-L2-3V
SMD 2A Relay 189-TQ2SL-L2-3V
DPDT Latching Relay, 3VDC Coil, 2A Contact, SMD Product overview: TQ2SL-L2-3V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-L2-3V can be used for catalog matching and distributor lookup.

DPDT Latching Relay, 3VDC Coil, 2A Contact, SMD Product overview: TQ2SL-L2-3V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-L2-3V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - TQ2SL-L2-3V - 901103-TQ2SL-L2-3V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TQ2SL-L2-3V
901103-TQ2SL-L2-3V
Signal Relays, Up to 2 Amps - TQ2SL-L2-3V 901103-TQ2SL-L2-3V
Manufacturer: Panasonic Win Source Part Number: 901103-TQ2SL-L2-3V Series: TQ-SMD Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Surface Mount Package: Tube Mounting: Surface Mount Family Name: TQ2SL Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8536.41.0020 Other Part Number: TQ2SL-L2-3V-ND, TQ2SLL23V, 255-3963-5

Manufacturer: Panasonic
Win Source Part Number: 901103-TQ2SL-L2-3V
Series: TQ-SMD
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Surface Mount
Package: Tube
Mounting: Surface Mount
Family Name: TQ2SL
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8536.41.0020
Other Part Number: TQ2SL-L2-3V-ND, TQ2SLL23V, 255-3963-5

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - TQ2SL-L2-3V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SL-L2-3V
Relays - Signal Relays, Up to 2 Amps TQ2SL-L2-3V
RELAY TELECOM DPDT 2A 3V

RELAY TELECOM DPDT 2A 3V

Supplier's Site
Tq Relay Panasonic - 10C9897 - Newark, An Avnet Company
Chicago, IL, United States
Tq Relay Panasonic
10C9897
Tq Relay Panasonic 10C9897
TQ Relay

TQ Relay

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 189-TQ2SL-L2-3V 901103-TQ2SL-L2-3V TQ2SL-L2-3V 10C9897
Product Name SMD 2A Relay Signal Relays, Up to 2 Amps - TQ2SL-L2-3V Relays - Signal Relays, Up to 2 Amps Tq Relay Panasonic
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVA2352NS - 1240824-PVA2352NS - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers
Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details