Manufacturer: Panasonic Electric Works
Win Source Part Number: 1273821-TQ2SL-L2-3V-
Packaging: Cut Tape (CT)
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi), Gold (Au)
Coil Resistance: 64.3 Ohms
Coil Current: 46.7mA
Operate Time: 4ms
Relay Type: Telecom
Coil Type: Latching, Dual Coil
Coil Voltage: 3VDC
Contact Rating (Current): 2A
Switching Voltage: 125VAC, 220VDC - Max
Release Time: 4ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Must Operate Voltage: 2.25 VDC
RELAY TELECOM DPDT 2A 3V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:-RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1273821-TQ2SL-L2-3V-Z | TQ2SL-L2-3V-Z | 10C9899 |
| Product Name | Signal Relays, Up to 2 Amps - TQ2SL-L2-3V-Z | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic |
| Mounting | PCBoard; SMD | Surface Mount | Surface Mount |
| Resistance | 64 ohms | ||
| Switch Configuration | FormC |