Panasonic SMD 2A Relay TQ2SL-L-4.5V

Description
DPDT Latching Relay, 4.5VDC Coil, 2A Contact, SMD Product overview: TQ2SL-L-4.5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-L-4.5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT Latching Relay, 4.5VDC Coil, 2A Contact, SMD Product overview: TQ2SL-L-4.5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-L-4.5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TQ2SL-L-4.5V
SMD 2A Relay 189-TQ2SL-L-4.5V
DPDT Latching Relay, 4.5VDC Coil, 2A Contact, SMD Product overview: TQ2SL-L-4.5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-L-4.5V can be used for catalog matching and distributor lookup.

DPDT Latching Relay, 4.5VDC Coil, 2A Contact, SMD Product overview: TQ2SL-L-4.5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-L-4.5V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tq Relay Panasonic - 10C9876 - Newark, An Avnet Company
Chicago, IL, United States
Tq Relay Panasonic
10C9876
Tq Relay Panasonic 10C9876
TQ Relay

TQ Relay

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TQ2SL-L-4.5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SL-L-4.5V
Relays - Signal Relays, Up to 2 Amps TQ2SL-L-4.5V
RELAY TELECOM DPDT 2A 4.5V

RELAY TELECOM DPDT 2A 4.5V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays
Product Number 189-TQ2SL-L-4.5V 10C9876 TQ2SL-L-4.5V
Product Name SMD 2A Relay Tq Relay Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS
Unlock Full Specs
to access all available technical data