Panasonic SMD 2A Relay TQ2SL-L-12V

Description
DPDT Latching Relay, 12VDC Coil, 2A/220VDC Contact, SMD Product overview: TQ2SL-L-12V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-L-12V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT Latching Relay, 12VDC Coil, 2A/220VDC Contact, SMD Product overview: TQ2SL-L-12V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-L-12V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TQ2SL-L-12V
SMD 2A Relay 189-TQ2SL-L-12V
DPDT Latching Relay, 12VDC Coil, 2A/220VDC Contact, SMD Product overview: TQ2SL-L-12V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-L-12V can be used for catalog matching and distributor lookup.

DPDT Latching Relay, 12VDC Coil, 2A/220VDC Contact, SMD Product overview: TQ2SL-L-12V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-L-12V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TQ2SL-L-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SL-L-12V
Relays - Signal Relays, Up to 2 Amps TQ2SL-L-12V
RELAY TELECOM DPDT 2A 12V

RELAY TELECOM DPDT 2A 12V

Supplier's Site
Tq Relay Panasonic - 10C9867 - Newark, An Avnet Company
Chicago, IL, United States
Tq Relay Panasonic
10C9867
Tq Relay Panasonic 10C9867
TQ Relay

TQ Relay

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Electromechanical Relays
Product Number 189-TQ2SL-L-12V TQ2SL-L-12V 10C9867
Product Name SMD 2A Relay Relays - Signal Relays, Up to 2 Amps Tq Relay Panasonic
Approvals RoHS
Unlock Full Specs
to access all available technical data