Panasonic SMD 2A Relay TQ2SL-5V

Description
DPDT 5VDC 2A Telecom Relay, Surface Mount Product overview: TQ2SL-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT 5VDC 2A Telecom Relay, Surface Mount Product overview: TQ2SL-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TQ2SL-5V
SMD 2A Relay 189-TQ2SL-5V
DPDT 5VDC 2A Telecom Relay, Surface Mount Product overview: TQ2SL-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-5V can be used for catalog matching and distributor lookup.

DPDT 5VDC 2A Telecom Relay, Surface Mount Product overview: TQ2SL-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-5V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Relays - 2474383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474383
Power Relays 2474383
Panasonic TQ2SL-5V Non-Latching Relay

Panasonic TQ2SL-5V Non-Latching Relay

Supplier's Site
Power Relays - 2474384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474384
Power Relays 2474384
Panasonic TQ2SL-5V Non-Latching Relay

Panasonic TQ2SL-5V Non-Latching Relay

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TQ2SL-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SL-5V
Relays - Signal Relays, Up to 2 Amps TQ2SL-5V
RELAY TELECOM DPDT 2A 5V

RELAY TELECOM DPDT 2A 5V

Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 10C9929 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
10C9929
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 10C9929
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays High Voltage Relays Solid State Relays Electromechanical Relays
Product Number 189-TQ2SL-5V 2474383 TQ2SL-5V 10C9929
Product Name SMD 2A Relay Power Relays Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
Approvals RoHS RoHS RoHS
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data