Panasonic SMD 2A Relay TQ2SL-24V-Z

Description
DPDT Telecom Relay, 2A/220VDC, 24VDC Coil, SMD Product overview: TQ2SL-24V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-24V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT Telecom Relay, 2A/220VDC, 24VDC Coil, SMD Product overview: TQ2SL-24V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-24V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TQ2SL-24V-Z
SMD 2A Relay 189-TQ2SL-24V-Z
DPDT Telecom Relay, 2A/220VDC, 24VDC Coil, SMD Product overview: TQ2SL-24V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-24V-Z can be used for catalog matching and distributor lookup.

DPDT Telecom Relay, 2A/220VDC, 24VDC Coil, SMD Product overview: TQ2SL-24V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-24V-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - TQ2SL-24V-Z - 937517-TQ2SL-24V-Z - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TQ2SL-24V-Z
937517-TQ2SL-24V-Z
Signal Relays, Up to 2 Amps - TQ2SL-24V-Z 937517-TQ2SL-24V-Z
Manufacturer: Panasonic Win Source Part Number: 937517-TQ2SL-24V-Z Series: TQ-SMD Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TQ2SL Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-3850-1, TQ2SL24VZ, TQ2SL-24V-Z-ND, 255-3850-6, 255-3850-2

Manufacturer: Panasonic
Win Source Part Number: 937517-TQ2SL-24V-Z
Series: TQ-SMD
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TQ2SL
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-3850-1, TQ2SL24VZ, TQ2SL-24V-Z-ND, 255-3850-6, 255-3850-2

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - TQ2SL-24V-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SL-24V-Z
Relays - Signal Relays, Up to 2 Amps TQ2SL-24V-Z
RELAY TELECOM DPDT 2A 24V

RELAY TELECOM DPDT 2A 24V

Supplier's Site
Signal Relay, Dpdt, 24Vdc, 2A, Smd; Coil Voltage Panasonic - 10C9920 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 24Vdc, 2A, Smd; Coil Voltage Panasonic
10C9920
Signal Relay, Dpdt, 24Vdc, 2A, Smd; Coil Voltage Panasonic 10C9920
SIGNAL RELAY, DPDT, 24VDC, 2A, SMD; Coil Voltage:24V; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:L-Bend; Contact Voltage VAC:- RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 24VDC, 2A, SMD; Coil Voltage:24V; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:L-Bend; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 189-TQ2SL-24V-Z 937517-TQ2SL-24V-Z TQ2SL-24V-Z 10C9920
Product Name SMD 2A Relay Signal Relays, Up to 2 Amps - TQ2SL-24V-Z Relays - Signal Relays, Up to 2 Amps Signal Relay, Dpdt, 24Vdc, 2A, Smd; Coil Voltage Panasonic
Approvals RoHS RoHS
Mounting PCBoard; Surface Mount Surface Mount Surface Mount
Switch Configuration FormC
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data