Manufacturer: Panasonic
Win Source Part Number: 846516-TQ2SL-12V-Z
Series: TQ-SMD
Features: Relay
Package: Reel - TR
Family Name: TQ2SL
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-2269-2, TQ2SL-12V-Z-ND, TQ2SL12VZ
12VDC DPDT 2A Telecom Relay, Surface Mount Product overview: TQ2SL-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SL-12V-Z can be used for catalog matching and distributor lookup.
RELAY TELECOM DPDT 2A 12V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 846516-TQ2SL-12V-Z | 189-TQ2SL-12V-Z | TQ2SL-12V-Z | 10C9916 |
| Product Name | Signal Relays, Up to 2 Amps - TQ2SL-12V-Z | SMD 2A Relay | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic |
| Mounting | PCBoard | Surface Mount | Surface Mount | |
| Approvals | RoHS | RoHS | ||
| Switch Configuration | FormC |