Panasonic Signal Relays, Up to 2 Amps - TQ2SA-L2-3V TQ2SA-L2-3V

Description
Manufacturer: Panasonic Win Source Part Number: 848418-TQ2SA-L2-3V Series: TQ-SMD Features: Relay Package: Tube Family Name: TQ2SA Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8536.41.0020 Other Part Number: Q3634262, TQ2SA-L2-3V-ND, 255-2267-5, TQ2SAL23V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 848418-TQ2SA-L2-3V Series: TQ-SMD Features: Relay Package: Tube Family Name: TQ2SA Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8536.41.0020 Other Part Number: Q3634262, TQ2SA-L2-3V-ND, 255-2267-5, TQ2SAL23V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - TQ2SA-L2-3V - 848418-TQ2SA-L2-3V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TQ2SA-L2-3V
848418-TQ2SA-L2-3V
Signal Relays, Up to 2 Amps - TQ2SA-L2-3V 848418-TQ2SA-L2-3V
Manufacturer: Panasonic Win Source Part Number: 848418-TQ2SA-L2-3V Series: TQ-SMD Features: Relay Package: Tube Family Name: TQ2SA Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8536.41.0020 Other Part Number: Q3634262, TQ2SA-L2-3V-ND, 255-2267-5, TQ2SAL23V

Manufacturer: Panasonic
Win Source Part Number: 848418-TQ2SA-L2-3V
Series: TQ-SMD
Features: Relay
Package: Tube
Family Name: TQ2SA
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8536.41.0020
Other Part Number: Q3634262, TQ2SA-L2-3V-ND, 255-2267-5, TQ2SAL23V

Buy Now Datasheet
Singapore, Singapore
SMD 2A Relay
189-TQ2SA-L2-3V
SMD 2A Relay 189-TQ2SA-L2-3V
DPDT Latching Relay, 3VDC Coil, 2A Contact, SMD Product overview: TQ2SA-L2-3V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-L2-3V can be used for catalog matching and distributor lookup.

DPDT Latching Relay, 3VDC Coil, 2A Contact, SMD Product overview: TQ2SA-L2-3V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-L2-3V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TQ2SA-L2-3V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SA-L2-3V
Relays - Signal Relays, Up to 2 Amps TQ2SA-L2-3V
RELAY TELECOM DPDT 2A 3V

RELAY TELECOM DPDT 2A 3V

Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 10C9824 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
10C9824
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 10C9824
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number 848418-TQ2SA-L2-3V 189-TQ2SA-L2-3V TQ2SA-L2-3V 10C9824
Product Name Signal Relays, Up to 2 Amps - TQ2SA-L2-3V SMD 2A Relay Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
Mounting PCBoard Surface Mount Surface Mount
Approvals RoHS RoHS
Switch Configuration FormC
Unlock Full Specs
to access all available technical data