24VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TQ2SA-L2-24V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-L2-24V can be used for catalog matching and distributor lookup.
Panasonic TQ2SA-L2-24V Signal Relay
Panasonic TQ2SA-L2-24V Signal Relay
RELAY TELECOM DPDT 2A 24V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:125VRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Safety Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 189-TQ2SA-L2-24V | 6996257 | TQ2SA-L2-24V | 66F4166 |
| Product Name | SMD 2A Relay | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic |
| Approvals | RoHS | |||
| Channels | Double Throw | |||
| Mounting | PCBoard; Pcb mount | Surface Mount | Surface Mount | |
| Switch Configuration | FormC |