24VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TQ2SA-L2-24V-X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-L2-24V-X can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 901102-TQ2SA-L2-24V-
Series: TQ-SMD
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TQ2SA
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8536.41.0020
Other Part Number: TQ2SAL224VX, 255-3853-6, 255-3853-1, 255-3853-2, TQ2SA-L2-24V-X-ND
RELAY TELECOM DPDT 2A 24V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 189-TQ2SA-L2-24V-X | 901102-TQ2SA-L2-24V-X | 10C9822 | TQ2SA-L2-24V-X |
| Product Name | SMD 2A Relay | Signal Relays, Up to 2 Amps - TQ2SA-L2-24V-X | Tq Relay Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS |