Panasonic Signal Relays TQ2SA-L2-12V

Description
Panasonic TQ2SA-L2-12V Signal Relay
Request a Quote Datasheet
Description
Panasonic TQ2SA-L2-12V Signal Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 6996253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
6996253
Signal Relays 6996253
Panasonic TQ2SA-L2-12V Signal Relay

Panasonic TQ2SA-L2-12V Signal Relay

Supplier's Site
Signal Relays - 1738977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
1738977
Signal Relays 1738977
Panasonic TQ2SA-L2-12V Signal Relay

Panasonic TQ2SA-L2-12V Signal Relay

Supplier's Site
Singapore, Singapore
SMD 2A Relay
189-TQ2SA-L2-12V
SMD 2A Relay 189-TQ2SA-L2-12V
12VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TQ2SA-L2-12V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-L2-12V can be used for catalog matching and distributor lookup.

12VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TQ2SA-L2-12V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-L2-12V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 66F4165 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
66F4165
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 66F4165
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Coil Current:11.7mA RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Coil Current:11.7mA RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 0.5/2AAC/ADC;Ctrl-V 12DC;PCB Mnt;SMT - 70158662 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 0.5/2AAC/ADC;Ctrl-V 12DC;PCB Mnt;SMT
70158662
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 0.5/2AAC/ADC;Ctrl-V 12DC;PCB Mnt;SMT 70158662
Gold-Clad Silver Alloy Contact, Low Profile Surface Mount Relays Tape and reel package is available as standard packing style Surge withstand between contacts and coil is 2500 V Breakdown voltage between contacts and coil is 1500 V High capacity is 2 A Low profile surface mount relay with gold clad silver alloy contact.

Gold-Clad Silver Alloy Contact, Low Profile Surface Mount Relays

  • Tape and reel package is available as standard packing style
  • Surge withstand between contacts and coil is 2500 V
  • Breakdown voltage between contacts and coil is 1500 V
  • High capacity is 2 A
    Low profile surface mount relay with gold clad silver alloy contact.
Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TQ2SA-L2-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SA-L2-12V
Relays - Signal Relays, Up to 2 Amps TQ2SA-L2-12V
RELAY TELECOM DPDT 2A 12V

RELAY TELECOM DPDT 2A 12V

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Safety Relays Solid State Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 6996253 189-TQ2SA-L2-12V 66F4165 70158662 TQ2SA-L2-12V
Product Name Signal Relays SMD 2A Relay Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 0.5/2AAC/ADC;Ctrl-V 12DC;PCB Mnt;SMT Relays - Signal Relays, Up to 2 Amps
Channels Double Throw
Mounting Surface mount Surface Mount PCBoard Surface Mount
Approvals RoHS RoHS UL, CSA
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data